Knowles Speakers ED-26598-000

Description
725 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Top Rectangular
Request a Quote Datasheet
Description
725 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1260-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1260-ND
Speakers 423-1260-ND
725 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Top Rectangular

725 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ED-26598-000
Speakers & Transducers ED-26598-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1260-ND ED-26598-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526800 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 1.02 inch (26 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
EH/FEH Series Receivers -  - Knowles
Specs
Impedance 2780 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details