Knowles Electronics, LLC. EH/FEH Series Receivers

Description
The standard for in-the-ear receivers, the EH series is the workhorse of numerous ITE and ITC designs. Its broad range of design options featuring various port locations, coil impedances, and damping options - including Knowles' FerrofluidTM technology - means that there is an EH receiver ideal for your ITE or ITC instrument. Ferrofluid provides a damped acoustic response without the wax-clogging problems associated with damping screens. Ferrofluid's additional ability to reduce receiver vibration and hearing instrument feedback means that there is an FEH receiver for your ITE or ITC instrument. Features 128dB SPL maximum output Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available in Class-D amplified version as ES or FES receiver
Description
The standard for in-the-ear receivers, the EH series is the workhorse of numerous ITE and ITC designs. Its broad range of design options featuring various port locations, coil impedances, and damping options - including Knowles' FerrofluidTM technology - means that there is an EH receiver ideal for your ITE or ITC instrument. Ferrofluid provides a damped acoustic response without the wax-clogging problems associated with damping screens. Ferrofluid's additional ability to reduce receiver vibration and hearing instrument feedback means that there is an FEH receiver for your ITE or ITC instrument. Features 128dB SPL maximum output Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available in Class-D amplified version as ES or FES receiver

Suppliers

Company
Product
Description
Supplier Links
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
EH/FEH Series Receivers
EH/FEH Series Receivers
The standard for in-the-ear receivers, the EH series is the workhorse of numerous ITE and ITC designs. Its broad range of design options featuring various port locations, coil impedances, and damping options - including Knowles' FerrofluidTM technology - means that there is an EH receiver ideal for your ITE or ITC instrument. Ferrofluid provides a damped acoustic response without the wax-clogging problems associated with damping screens. Ferrofluid's additional ability to reduce receiver vibration and hearing instrument feedback means that there is an FEH receiver for your ITE or ITC instrument. Features 128dB SPL maximum output Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available in Class-D amplified version as ES or FES receiver

The standard for in-the-ear receivers, the EH series is the workhorse of numerous ITE and ITC designs. Its broad range of design options featuring various port locations, coil impedances, and damping options - including Knowles' FerrofluidTM technology - means that there is an EH receiver ideal for your ITE or ITC instrument. Ferrofluid provides a damped acoustic response without the wax-clogging problems associated with damping screens. Ferrofluid's additional ability to reduce receiver vibration and hearing instrument feedback means that there is an FEH receiver for your ITE or ITC instrument.

Features

  • 128dB SPL maximum output
  • Two-terminal zero-bias and three-terminal center-tapped configurations
  • Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude
  • Numerous port locations
  • Wide range of coil impedances
  • Available in Class-D amplified version as ES or FES receiver
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name EH/FEH Series Receivers
Impedance 185 ohms
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 527042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.09 inch (104 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details