Knowles Electronics, LLC. Speakers ED-23087-000

Description
1.5 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet
Description
1.5 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1224-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1224-ND
Speakers 423-1224-ND
1.5 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Top Rectangular

1.5 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ED-23087-000
Speakers & Transducers ED-23087-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1224-ND ED-23087-000
Product Name Speakers Speakers & Transducers
Weight 0.31 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 150 ohms
Sensitivity 100 dB
Size 0.50 inch (13 mm)
View Details