Knowles Electronics, LLC. Speakers ED-21950-000

Description
455 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet
Description
455 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1223-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1223-ND
Speakers 423-1223-ND
455 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Top Rectangular

455 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1223-ND
Product Name Speakers
Weight 0.31 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191958 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Size 3.94 inch (100 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1450 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details