Knowles Dynamic Receivers

Description
High quality and robustness Maximized space efficiency Excellent audio performance-to-size ratio Optimized for all mobile sound applications (handsfree and ringtone) Multi-functional devices including vibration Dedicated application support Knowles dynamic speakers are designed to maximize space efficiency and provide superior audio performance for voice and music in small, slim consumer devices, such as mobile handsets or smartphones. Knowles dynamic speakers are available in various sizes and performance levels, which can be customized to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application. To assure highest quality standards, the speakers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.
Description
High quality and robustness Maximized space efficiency Excellent audio performance-to-size ratio Optimized for all mobile sound applications (handsfree and ringtone) Multi-functional devices including vibration Dedicated application support Knowles dynamic speakers are designed to maximize space efficiency and provide superior audio performance for voice and music in small, slim consumer devices, such as mobile handsets or smartphones. Knowles dynamic speakers are available in various sizes and performance levels, which can be customized to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application. To assure highest quality standards, the speakers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.

Suppliers

Company
Product
Description
Supplier Links
Dynamic Receivers -  - Knowles
Itasca, IL, USA
Dynamic Receivers
Dynamic Receivers
High quality and robustness Maximized space efficiency Excellent audio performance-to-size ratio Optimized for all mobile sound applications (handsfree and ringtone) Multi-functional devices including vibration Dedicated application support Knowles dynamic speakers are designed to maximize space efficiency and provide superior audio performance for voice and music in small, slim consumer devices, such as mobile handsets or smartphones. Knowles dynamic speakers are available in various sizes and performance levels, which can be customized to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application. To assure highest quality standards, the speakers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.
  • High quality and robustness
  • Maximized space efficiency
  • Excellent audio performance-to-size ratio
  • Optimized for all mobile sound applications (handsfree and ringtone)
  • Multi-functional devices including vibration
  • Dedicated application support

Knowles dynamic speakers are designed to maximize space efficiency and provide superior audio performance for voice and music in small, slim consumer devices, such as mobile handsets or smartphones.

Knowles dynamic speakers are available in various sizes and performance levels, which can be customized to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application.

To assure highest quality standards, the speakers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.

Supplier's Site

Technical Specifications

  Knowles
Product Category Speakers
Product Name Dynamic Receivers
Nominal Power 0.7000 watts
Maximum Power 0.7000 watts
Sensitivity 73 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7800719 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
FC/FFC Series Receivers -  - Knowles
Specs
Impedance 230 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details