Knowles Speakers 2403 260 00057

Description
8 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1175-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1175-ND
Speakers 423-1175-ND
8 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 300Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1175-ND
Product Name Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526988 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
BK Series -  - Knowles
Specs
Impedance 1500 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details