The DSF505Q9R0KZT is a 9-volt supercapacitor with a capacitance of 5.0 F, designed for high pulse power and battery life extension. It has a lead spacing of 21 mm, a lead diameter of 0.6 mm, and dimensions of 39 mm x 33 mm x 13 mm. The operating temperature range is -40°C to +85°C, and it is RoHS compliant. The device supports 500,000 charge/discharge cycles with a capacitance change of ±30% and an ESR change under 200%. It is 810a recognized.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAPACITOR 5F -10%, +30% 9V TH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSF505Q9R0KZT | 2002-DSF505Q9R0KZT | DSF505Q9R0KZT | 338-DSF505Q9R0KZT-ND |
| Product Name | Ultracapacitors | Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 5.00E6 microF | 5 microF | 5.00E6 microF | 5.00E6 microF |
| WVDC | 9 volts | 9 volts | 9 volts |