The EDC155Z5R5C is a 70 °C rated electric double layer supercapacitor in a radial through-hole package, designed for integrated circuit voltage backup and battery power delivery. It has a capacitance of 1.5 F and a rated voltage of 5.5 Vdc, with a maximum ESR of 30 Ω at 1 kHz. The device measures 19.5 mm in length, 13.5 mm in height, and has a terminal spacing of 5 mm. It operates over a temperature range of −25 °C to +70 °C and meets life, moisture, and temperature cycling tests with capacitance changes within ±30% and ESR increases limited to 5 times the initial value under specified conditions.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.5F (EDLC) Supercapacitor 5.5V Radial, Can 30Ohm @ 1kHz 1000 Hrs @ 70°C
70 ºC Long Life Electric Double Layer Supercapacitor 1.5µF 5.5V
CAP 1.5F -20% +80% 5.5V T/H
CORNELL DUBILIER Components EDC155Z5R5C
Supercapacitors / Ultracapacitors 1.5F 5.5V 70 DEGR C
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDC155Z5R5C | EDC155Z5R5C | 338-EDC155Z5R5C-ND | 2002-EDC155Z5R5C | EDC155Z5R5C | EDC155Z5R5C | |
| Product Name | Ultracapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Supercapacitors / Ultracapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Ultracapacitor | Multilayer | Single-Layer | ||||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||||
| Capacitance Range | 1.50E6 microF | 1.50E6 microF | 1.50E6 microF | 1.5 microF | 1.50E6 microF | ||
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |