The DSM155Q030W075PB is a 30V standard supercapacitor module with a capacitance of 1.5 F, a maximum ESR of 700 mΩ, and a peak current rating of 12.27 A. It features an integrated passive balancing circuit, a Molex Mini-Lock connector with a 75 mm cable, and operates within a temperature range of -40°C to +65°C. The module is RoHS and REACH compliant, with UL 810A recognized cells, and measures 66 mm in length, 30 mm in width, and 27 mm in height. It is designed as a safe, green alternative to lithium-ion batteries for rapid energy storage applications.
Modules / Standard Modules
1.5F, 30V, 66X30X27MM, STD MOD
Type DSM, Standard Supercapacitor Modules
Type DSM Standard Supercapacitor Modules provide a wide range of capacitance values and voltages to enable simple, rapid implementation into any system. Each module features an insulated construction with integrated cell balancing, cable assembly with a Molex Mini-Lock connector, and 85 C rated supercapacitor cells.
Highlights
Standard Supercapacitor Modules 1.5µF 30V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSM155Q030W075PB | 338-DSM155Q030W075PB-ND | DSM155Q030W075PB | 2002-DSM155Q030W075PB |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 1.50E6 microF | 1.50E6 microF | 1.5 microF | |
| WVDC | 30 volts | 30 volts | 30 volts |