The 503HC1102K2CM6 is a self-healing polypropylene film capacitor rated for 150 kVAR at 1000 VAC, with a capacitance of 0.05 μF and a maximum RMS current of 200 A at 100 kHz. It operates with a maximum core temperature of +85°C and a surface temperature limit of +45°C, beyond which the KVAR rating derates by 2.25% per °C. The capacitor has a maximum ESR of 1.5 mΩ at +25°C and a self-inductance of less than 3 nH. It meets UL94V0 flame retardancy and uses a 2CM6 terminal style with dimensions of 30.2 mm width, 30 mm height, and 68 mm length.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 0.05µF
0.05µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.05UF 1KVAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 503HC1102K2CM6 | 2002-503HC1102K2CM6 | 503HC1102K2CM6-ND | 503HC1102K2CM6 | 503HC1102K2CM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.0500 microF | 0.0500 microF | 0.0500 microF | 0.0500 microF | 0.0500 microF |