The 125HC3600K2EM8 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 300 and a maximum core temperature of +85°C. It has a capacitance tolerance of ±10%, a maximum ESR of 0.5 mΩ at 100 kHz, and a self-inductance of less than 5 nH. The part is rated for 600 VAC and 650 A RMS current, with a frequency range of 111-187 kHz. Its dimensions are 30.2 mm × 66 mm × 56 mm, and it uses the 2EM8 terminal style. The housing meets UL94V0 flame retardant standards.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 1.2µF
1.2µF Film Capacitor 600V Polypropylene (PP) Nonstandard
CAP FILM 1.2UF 600VAC CHAS MT
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 125HC3600K2EM8 | 125HC3600K2EM8 | 2002-125HC3600K2EM8 | 125HC3600K2EM8-ND | 125HC3600K2EM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF |