The 104MKP275KG5 is a Class X2 metallized polypropylene film capacitor designed for EMI suppression across the line in AC applications, with a rated voltage of 275 VAC and capacitance of 0.1 µF. It features a case size of 18x10.5x5 mm with 15 mm lead spacing, lead-free tinned terminals, and a flame-retardant epoxy-coated case (UL94V-0). The capacitor meets UL/CSA, VDE, IEC, and CQC safety standards for X2 applications, with a maximum dissipation factor of 0.1% at 1 kHz and insulation resistance exceeding 30,000 MΩ at 100 VDC. It operates from -40°C to +110°C and withstands a dielectric strength test of 2050 VDC between terminals and case for 60 seconds. Capacitance tolerance is ±10% at 1 kHz and 20°C.
X2 And Arc Suppression
0.1µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.1µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.1UF 10% 310VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 104MKP275KG5 | 104MKP275KG5-ND | 2002-104MKP275KG5 | 104MKP275KG5 | 104MKP275KG5 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |