Aluminum electrolytic capacitor for filtering, bypass, and decoupling, with a rated voltage of 10 VDC, capacitance of 33 µF, and operating temperature range of -55°C to +105°C. Features a low impedance design with 2000 hours of load life at 105°C. Package dimensions are 5 mm diameter by 5.4 mm length. Maximum ESR at +20°C and 120 Hz is 10.05 Ω, with a ripple current rating of 1 A at 100 kHz and 105°C. Capacitance tolerance is +20% at 120 Hz, 20°C, and leakage current is less than or equal to 0.01CV or 3 µA, whichever is greater.
Smt Aluminum Electroytic
CAP ALUM 33UF 20% 10V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 336AXZ010M | 336AXZ010M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) |