Cornell Dubilier Film Paper Film Capacitors 106K100CB4G-FA

Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 3 mΩ RMS Current: 500 mA @ 85°C Length: 25.3mm Width: 12.7mm Thickness: 6.3mm
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 3 mΩ RMS Current: 500 mA @ 85°C Length: 25.3mm Width: 12.7mm Thickness: 6.3mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 106K100CB4G-FA is a surface mount, non-inductive capacitor with metallized polyester dielectric, designed for high-frequency switching power supplies. It has a capacitance of 10.0 µF, a voltage rating of 100 Vdc, and a capacitance tolerance of ±10%. Its dimensions are 12.7 mm width, 6.3 mm thickness, and 25.3 mm length, with a 10.16 mm lead spacing and seven gull wing leads. The maximum ESR at 500 kHz is 0.003 Ω, and the maximum RMS current at 500 kHz is 15.3 A. It operates from -55 °C to +125 °C with no voltage derating above +85 °C. The part is RoHS compliant and suitable for peak reflow soldering at 220 °C for 30 seconds. It features a flat surface for pick-and-place assembly and is constructed with a UL94V-0 rated premolded shell.

Datasheet Summary
Powered by GS/AI

The 106K100CB4G-FA is a surface mount, non-inductive capacitor with metallized polyester dielectric, designed for high-frequency switching power supplies. It has a capacitance of 10.0 µF, a voltage rating of 100 Vdc, and a capacitance tolerance of ±10%. Its dimensions are 12.7 mm width, 6.3 mm thickness, and 25.3 mm length, with a 10.16 mm lead spacing and seven gull wing leads. The maximum ESR at 500 kHz is 0.003 Ω, and the maximum RMS current at 500 kHz is 15.3 A. It operates from -55 °C to +125 °C with no voltage derating above +85 °C. The part is RoHS compliant and suitable for peak reflow soldering at 220 °C for 30 seconds. It features a flat surface for pick-and-place assembly and is constructed with a UL94V-0 rated premolded shell.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
106K100CB4G-FA
Film Paper Film Capacitors 106K100CB4G-FA
For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 3 mΩ RMS Current: 500 mA @ 85°C Length: 25.3mm Width: 12.7mm Thickness: 6.3mm
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage DC: 100V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • ESR: 3 mΩ
  • RMS Current: 500 mA @ 85°C
  • Length: 25.3mm
  • Width: 12.7mm
  • Thickness: 6.3mm
Supplier's Site Datasheet
Film Capacitors 2002-106K100CB4G-FA
Capstick High Frequency Switching Power Supply Capacitor 10µF 100V

Capstick High Frequency Switching Power Supply Capacitor 10µF 100V

Supplier's Site Datasheet
Film Capacitor - 106K100CB4G-FA - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
106K100CB4G-FA
Film Capacitor 106K100CB4G-FA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Film Capacitors - 338-106K100CB4G-FATR-ND - DigiKey
Thief River Falls, MN, United States
FILM/M

FILM/M

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 106K100CB4G-FA 2002-106K100CB4G-FA 106K100CB4G-FA 338-106K100CB4G-FATR-ND
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PPA152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Film Paper Film Capacitors - 105RSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers