The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor rated for -55 °C to +105 °C, designed for high-ripple current applications such as military and industrial power supplies. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations. The part 101C304U010BE2B, a 300 µF, 10 Vdc variant with -10% +75% capacitance tolerance and a high-current stud terminal, operates with a maximum ESR of 5.0 mΩ at 25 °C and handles a ripple current of 36.5 A at 85 °C. It is housed in a 2 x 5 1/8 inch case with a stud mount for secure mechanical and thermal attachment. The capacitor is rated for a 5,000-hour load life at 105 °C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C304U010BE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |