Knowles Electronics, LLC. Speakers 2403 263 00301

Description
8 Ohms General Purpose Speaker 600mW 300Hz ~ 17kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 600mW 300Hz ~ 17kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1398-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1398-ND
Speakers 423-1398-ND
8 Ohms General Purpose Speaker 600mW 300Hz ~ 17kHz Top Rectangular

8 Ohms General Purpose Speaker 600mW 300Hz ~ 17kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1398-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 8091111 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 112 dB
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details