Knowles Electronics, LLC. Speakers EF-21937-000

Description
641 Ohms Receiver Speaker 200Hz ~ 6.3kHz Top Rectangular
Request a Quote Datasheet
Description
641 Ohms Receiver Speaker 200Hz ~ 6.3kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1270-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1270-ND
Speakers 423-1270-ND
641 Ohms Receiver Speaker 200Hz ~ 6.3kHz Top Rectangular

641 Ohms Receiver Speaker 200Hz ~ 6.3kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1270-ND
Product Name Speakers
Weight 0.65 g (0.02 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 12.95 inch (329 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker - RA2WP - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 82 dB
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 365 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details