JL Audio, Inc. Powered Subwoofer with Dual 13.5-inch Subwoofer Drivers, 3800 watts g213-GLOSS

Description
Your first look will tell you that you are looking at something special... your first listen will confirm it beyond a shadow of a doubt.
Description
Your first look will tell you that you are looking at something special... your first listen will confirm it beyond a shadow of a doubt.

Suppliers

Company
Product
Description
Supplier Links
Powered Subwoofer with Dual 13.5-inch Subwoofer Drivers, 3800 watts - g213-GLOSS - JL Audio, Inc.
Miramar, FL, USA
Powered Subwoofer with Dual 13.5-inch Subwoofer Drivers, 3800 watts
g213-GLOSS
Powered Subwoofer with Dual 13.5-inch Subwoofer Drivers, 3800 watts g213-GLOSS
Your first look will tell you that you are looking at something special... your first listen will confirm it beyond a shadow of a doubt.

Your first look will tell you that you are looking at something special... your first listen will confirm it beyond a shadow of a doubt.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number g213-GLOSS
Product Name Powered Subwoofer with Dual 13.5-inch Subwoofer Drivers, 3800 watts
Features Case
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.77 inch (45 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Home Audio, In-Cabinet Speaker - BT2 - Boston Acoustics, Inc.
Specs
Impedance 6 ohms
Sensitivity 93 dB
Frequency Response 60 to 22000 Hz
View Details