The 226XMPL025MG19 is a 22 µF, 25 VDC aluminum polymer capacitor in a 7.3 mm × 4.3 mm × 1.9 mm surface mount package, designed for decoupling and noise suppression. It operates from -55°C to +105°C with a capacitance tolerance of +20% / -35% at 120 Hz and 20°C. The maximum leakage current is 40 µA at 25°C, and the maximum RMS ripple current is 165 A at 105°C with a maximum ESR of 4.5214 Ω. The part is RoHS compliant, halogen-free, and meets load life and moisture resistance requirements per the specified test conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, SMD Solid Conductive
CAP ALUM POLY 22UF 20% 25V SMD
CAP ALUM POLY 22UF 20% 25V SMD
CAP ALUM POLY 22UF 20% 25V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226XMPL025MG19 | 226XMPL025MG19 | 2002-226XMPL025MG19 | 1572-226XMPL025MG19TR-ND | 1572-226XMPL025MG19DKR-ND |
| Product Name | Aluminum Polymer | Aluminum Electrolytic Capacitor | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 22 microF | 22 microF | 22 microF |