The 227GXX6R3MFT is a surface-mount aluminum polymer capacitor designed for high ripple current and low ESR in DC-DC converters and voltage regulator applications. It operates within a temperature range of -55°C to +105°C with a rated voltage of 6.3 VDC and a capacitance of 220 µF at 120 Hz, ±20%. Its maximum ESR at 100 kHz is 0.9043 Ω (904.3 mΩ), with a rated ripple current of 3200 mA at 105°C. The component measures 8 mm in diameter and 6.7 mm in length. It meets ROHS compliance and withstands soldering heat, damp heat, and 5000-hour load life at 105°C with rated voltage applied, maintaining specified electrical parameters.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 227GXX6R3MFT |
| Product Name | Aluminum Polymer |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |