The 156AXZ035M is a 35 V aluminum electrolytic capacitor with a capacitance of 15 µF, designed for filtering, bypass, and decoupling applications. It has a maximum ESR of 13.263 Ω at 120 Hz and 20°C, and a rated ripple current of 150 mA RMS at 100 kHz and 105°C. The capacitor is housed in a 5 mm diameter by 5.4 mm length radial package and operates within a temperature range of -55°C to +105°C. It has a capacitance tolerance of +20% and meets a 2000-hour load life specification at 105°C with rated voltage.
Smt Aluminum Electroytic
CAP ALUM 15UF 20% 35V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 156AXZ035M | 156AXZ035M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 15 microF | 15 microF |
| Capacitance Tolerance | 20 (+/- %) |