The 226SML016M is an aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 22 µF, and a maximum ripple current of 44 mA at 120 Hz and 85°C. It features a 5 mm diameter and 5.4 mm length package with an ESR of 12.057 Ω at 120 Hz and 20°C. The capacitor operates over a temperature range of -40°C to +85°C and meets a capacitance tolerance of +20%. It is designed for filtering, bypass, coupling, and blocking applications and complies with a 2000-hour load life specification at 85°C with rated voltage. The shelf life and soldering heat resistance specifications are also maintained per the series requirements.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 12.057Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 22UF 20% 16V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226SML016M | 2002-226SML016M | 1572-226SML016MTR-ND | 226SML016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |