The 135HC3A600K2SM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 1.33 μF, a reactive power rating of 500 kVAR, and a maximum RMS current of 600 A at 300 kHz. The maximum core temperature is +85°C, with surface temperature limited to +45°C, above which the kVAR rating de-rates by 2.25% per °C. The component has a maximum ESR of 99 mΩ at +25°C, a self-inductance of less than 3 nH, and is rated flame retardant to UL94V0. It is mounted in a rectangular 2SM6 package measuring 30.2 mm in height, 30 mm in width, and 68 mm in length.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 1.33µF
1.33µF Film Capacitor 600V Polypropylene (PP) Nonstandard
CAP FILM 1.33UF 10% 600VAC CHASS
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 135HC3A600K2SM6 | 2002-135HC3A600K2SM6 | 1572-1836-ND | 135HC3A600K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | |
| Capacitance Range | 1.33 microF | 1.33 microF | 1.33 microF | 1.33 microF |