The 245LC3500KL505HM6 is a self-healing polypropylene film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, rated for 300 kVAR at 100 kHz. It operates with a maximum RMS current of 650 A and a maximum core temperature of +85°C, with surface temperature limited to +45°C requiring derating above that point. The capacitor has a capacitance of 2.4 μF, maximum ESR of 0.2 mΩ at 25°C, and self-inductance less than 5 nH. It is constructed with UL94V0 flame-retardant materials and uses a 5HM6 terminal style with dimensions of 50 mm × 50 mm × 34 mm and M6 mounting holes. Tightening torque is rated up to 20 Nm.
Power Film Ac Applications / Resonant Capacitors / Round Lc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 2.4µF
2.4µF Film Capacitor 500V Polypropylene (PP) Nonstandard
CAP FILM 2.4UF 10% 500VAC SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 245LC3500KL505HM6 | 245LC3500KL505HM6 | 2002-245LC3500KL505HM6 | 1572-1572-ND | 245LC3500KL505HM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 2.4 microF | 2.4 microF | 2.4 microF | 2.4 microF | 2.4 microF |