The 125HC5112KR is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 1.2 μF, a KVAR rating of 500, and a maximum RMS current of 1100 A at 100 kHz. The maximum core temperature is +85°C, with surface temperature limited to +45°C, beyond which the KVAR rating must be de-rated by 2.25% per °C. It features a maximum ESR of 600 mΩ at +25°C and a self-inductance of less than 3 nH. The unit is flame retardant to UL94V0 and has dimensions of 80 mm in diameter, 71.5 mm in height, and a terminal diameter of 60 mm, with a radial mounting style.
Power Film Ac Applications / Resonant Capacitors / Round Lc
1.2µF Film Capacitor 1100V (1.1kV) Polypropylene (PP) Axial, Can - Screw Terminals
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 1.2µF
CAP FILM 1.2UF 10% 1.1KVAC AXIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 125HC5112KR | 125HC5112KR-ND | 125HC5112KR | 2002-125HC5112KR | 125HC5112KR |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF |