The 135HC3600K4TM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a rated kVAR of 300, a maximum core temperature of +85°C, and a surface temperature limit of +45°C with a de-rating of 2.25% per °C above that. The capacitor has a capacitance tolerance of ±10%, a self-inductance of less than 5 nH, and meets UL94V0 flame retardant standards. It is mounted in a rectangular case measuring 30.2 mm in width, 60 mm in height, and 60 mm in length with 4TM6 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 1.32µF
1.32µF Film Capacitor 600V Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1.32UF 600VAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 135HC3600K4TM6 | 2002-135HC3600K4TM6 | 135HC3600K4TM6-ND | 135HC3600K4TM6 | 135HC3600K4TM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1.32 microF | 1.32 microF | 1.32 microF | 1.32 microF | 1.32 microF |