The 265HC4700K4TM6 is a self-healing polypropylene film capacitor for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 2.6 μF, a maximum RMS current of 700 A at 400 kVAR, and a maximum operating frequency of 700 kHz. The capacitor features a maximum ESR of 0.2 mΩ at 100 kHz and 25°C, a maximum core temperature of 85°C, and a surface temperature limit of 45°C with derating above that. Its dimensions are 60 mm in width, 60 mm in height, and 60 mm in length, with a terminal style of 4TM6. The dielectric is flame retardant to UL94V0, and self-inductance is less than 5 nH.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.6µF Film Capacitor 700V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 2.6µF
CAP FILM 2.6UF 700VAC CHAS MT
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 265HC4700K4TM6 | 265HC4700K4TM6 | 265HC4700K4TM6-ND | 2002-265HC4700K4TM6 | 265HC4700K4TM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 2.6 microF | 2.6 microF | 2.6 microF | 2.6 microF | 2.6 microF |