The 106XMPL035MG19 is a 10 µF, 35 V DC aluminum polymer chip capacitor with a maximum ESR of 9.9472 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 105 mA at 100 kHz and 105°C. It has a maximum leakage current of 40 µA at 25°C and dimensions of 7.3 mm × 4.3 mm × 1.8 mm. The component is designed for decoupling and noise suppression with an operating temperature range of -55°C to +105°C, and meets RoHS compliance with halogen-free epoxy. Its capacitance tolerance is ±20% at 120 Hz and 20°C, and it is rated for 2000 hours of load life at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 10UF 20% 35V SMD
CAP ALUM POLY 10UF 20% 35V SMD
CAP ALUM POLY 10UF 20% 35V SMD
Aluminum Polymer Capacitors, SMD Solid Conductive
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106XMPL035MG19 | 106XMPL035MG19 | 1572-106XMPL035MG19TR-ND | 1572-106XMPL035MG19DKR-ND | 2002-106XMPL035MG19 |
| Product Name | Aluminum Polymer | Aluminum Electrolytic Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 10 microF | 10 microF | 10 microF |