227AXZ6R3M is a surface-mount aluminum electrolytic capacitor rated for 6.3 VDC, with a capacitance of 220 µF and a maximum ESR of 1.206 Ω at 120 Hz and 20°C. It measures 6.3 mm in diameter by 5.4 mm in height and supports a ripple current of 230 mA RMS at 100 kHz and 105°C. The capacitor operates within a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% and a load life of 2000 hours at 105°C under rated voltage. It meets surge voltage ratings up to 7.9 VDC and exhibits low impedance characteristics for filtering, bypass, and decoupling applications.
Smt Aluminum Electroytic
220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.81Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 220UF 20% 6.3V SMD
CAP ALUM 220UF 20% 6.3V SMD
Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 220µF 6.3V
CAP ALUM 220UF 20% 6.3V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227AXZ6R3M | 1572-227AXZ6R3MTR-ND | 1572-227AXZ6R3MDKR-ND | 2002-227AXZ6R3M | 227AXZ6R3M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |