The 106SML035MD4 is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 10 µF, a maximum ESR of 23.21 Ω at 120 Hz and +20°C, and a maximum ripple current of 24 mA at 85°C and 120 Hz. It has a case size of 4 mm diameter by 5.4 mm length, operates within a temperature range of -40°C to +85°C, and complies with a capacitance tolerance of +20%. Load life testing is 2000 hours at 85°C with rated voltage, limiting capacitance change to less than 20% and dissipation factor to less than 200% of the maximum specified value.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 10µF 35V
CAP ALUM 10UF 20% 35V SMD
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 23.21Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 10UF 20% 35V SMD
CAP ALUM 10UF 20% 35V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106SML035MD4 | 2002-106SML035MD4 | 1572-106SML035MD4DKR-ND | 1572-106SML035MD4TR-ND | 106SML035MD4 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |