Cornell Dubilier Film Paper Film Capacitors 106MWR050K

Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 177 mΩ Diameter: 13.5mm Length: 20.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 177 mΩ Diameter: 13.5mm Length: 20.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 106MWR050K is a metallized polyester axial lead capacitor with a capacitance of 10 µF and a rated DC voltage of 50 V, suitable for general purpose bypass, coupling, and blocking applications. It has a lead diameter of 0.8 mm, a diameter of 13.5 mm, and a length of 20.5 mm. The operating temperature range is -40°C to +105°C. The maximum dissipation factor at 1 kHz and 25°C is 1.00%. The insulation resistance is 1500 MΩ·µF. The capacitor is constructed with metallized polyester film, flame-retardant polyester tape wrap, and epoxy resin end fills, with lead-free tinned leads.

Datasheet Summary
Powered by GS/AI

The 106MWR050K is a metallized polyester axial lead capacitor with a capacitance of 10 µF and a rated DC voltage of 50 V, suitable for general purpose bypass, coupling, and blocking applications. It has a lead diameter of 0.8 mm, a diameter of 13.5 mm, and a length of 20.5 mm. The operating temperature range is -40°C to +105°C. The maximum dissipation factor at 1 kHz and 25°C is 1.00%. The insulation resistance is 1500 MΩ·µF. The capacitor is constructed with metallized polyester film, flame-retardant polyester tape wrap, and epoxy resin end fills, with lead-free tinned leads.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 106MWR050K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
106MWR050K
Film Paper Film Capacitors 106MWR050K
For New Design: Yes Capacitance: 10 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 177 mΩ Diameter: 13.5mm Length: 20.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage DC: 50V
  • Voltage AC: 30V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 6
  • RMS Current: —
  • ESR: 177 mΩ
  • Diameter: 13.5mm
  • Length: 20.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 1572-1030-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1030-ND
Film Capacitors 1572-1030-ND
10µF Film Capacitor 30V 50V Polyester, Metallized Axial

10µF Film Capacitor 30V 50V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-106MWR050K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-106MWR050K
Film Capacitors 2002-106MWR050K
Metallized Polyester Film Capacitors 106µF 50V

Metallized Polyester Film Capacitors 106µF 50V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 106MWR050K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
106MWR050K
Capacitors - Film Capacitors 106MWR050K
CAP FILM 10UF 10% 50VDC AXIAL

CAP FILM 10UF 10% 50VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 106MWR050K 1572-1030-ND 2002-106MWR050K 106MWR050K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 10 microF 10 microF 106 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 106K050CS4G-C - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 103PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers