Cornell Dubilier Film Paper Film Capacitors 104PSB252K4H

Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 6.9 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 6.9 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 104PSB252K4H is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 2500V DC, with a capacitance of 0.1 µF, a maximum dv/dt of 3350 V/µs, and an ESR of 6.9 mΩ at 100 kHz and 25°C. It has dimensions of 32 mm × 33 mm × 18 mm, four leads with a lead spacing of 4 mm, and terminal lead diameter of 1.2 mm. The capacitor operates within -40°C to +100°C for the PSB series, with a capacitance tolerance of ±10% at 1 kHz, a dissipation factor of 0.001 at 1 kHz and 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. The construction features double metallized film with internal series connections and a flame-retardant epoxy-coated plastic box rated UL94V-0.

Datasheet Summary
Powered by GS/AI

The 104PSB252K4H is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 2500V DC, with a capacitance of 0.1 µF, a maximum dv/dt of 3350 V/µs, and an ESR of 6.9 mΩ at 100 kHz and 25°C. It has dimensions of 32 mm × 33 mm × 18 mm, four leads with a lead spacing of 4 mm, and terminal lead diameter of 1.2 mm. The capacitor operates within -40°C to +100°C for the PSB series, with a capacitance tolerance of ±10% at 1 kHz, a dissipation factor of 0.001 at 1 kHz and 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. The construction features double metallized film with internal series connections and a flame-retardant epoxy-coated plastic box rated UL94V-0.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 104PSB252K4H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
104PSB252K4H
Film Paper Film Capacitors 104PSB252K4H
For New Design: Yes Capacitance: 100 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 6.9 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
  • For New Design: Yes
  • Capacitance: 100 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 3350
  • ESR: 6.9 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 33mm
  • Thickness: 18mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 104PSB252K4H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
104PSB252K4H
Capacitors - Film Capacitors 104PSB252K4H
CAP FILM 0.1UF 10% 2.5KVDC RAD

CAP FILM 0.1UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 104PSB252K4H 104PSB252K4H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB252K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Paper Film Capacitors - 105PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Film Paper Film Capacitors - 104PSB252K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Paper Film Capacitors - 104PPA850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers