The 104HC3B102K2SM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 300 and a capacitance of 0.10 μF. It operates with a maximum RMS current of 1000 A and has a maximum ESR of 350 mΩ at 100 kHz at +25°C. The component has a maximum core temperature of +85°C and is rated for a surface temperature up to +45°C, with de-rating required above this temperature. The capacitor is flame retardant to UL94V0, has a self-inductance of less than 3 nH, and a capacitance tolerance of ±10%. It is mounted in a rectangular case with dimensions of 60 mm × 68 mm × 30.2 mm and uses a 2SM6 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 0.1µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.1µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 104HC3B102K2SM6 | 2002-104HC3B102K2SM6 | 104HC3B102K2SM6 | 104HC3B102K2SM6-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |