The 102PWS202KD is an axial-lead metallized film capacitor with polypropylene dielectric, designed for high pulse current applications such as snubber and deflection circuits. It has a rated DC voltage of 2000 V, a capacitance of 0.001 μF, and a dv/dt rating of 27,000 V/μs. The capacitor measures 9 mm in diameter by 20.5 mm in length and features lead-free tinned copper leads with flame-retardant epoxy end fill. It operates over a temperature range of −55°C to +105°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C, and an insulation resistance of 100,000 MΩ. Self-inductance is less than 1 nH per mm of lead spacing. The construction uses aluminum foil electrodes with internal series connection and meets UL 510 and UL94V0 standards for coating and resin. The part complies with a reliability standard of 1 FIT.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 102PWS202KD |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |