The 105RMB850K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 850 VDC continuous operating voltage and operating temperatures up to +85°C. It has a capacitance of 1 µF, a maximum RMS current of 13.5 A, and a dissipation factor of 0.06% at 1 kHz and 25°C. The part features a flame-retardant plastic box with epoxy resin (UL94V-0), lead-free tinned copper leads, and dielectric strength of 3 kVAC between terminals and case for 60 seconds at 25°C. Its dimensions are 42.5 mm long, 32 mm wide, and 14 mm high. Capacitance tolerance is +10% at 1 kHz, with insulation resistance of 30 GΩ µF at 25°C, and self-inductance less than 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at rated AC voltage, with a failure rate of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105RMB850K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |