The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. It has a rated voltage of 200 Vdc, a capacitance of 140,000 µF, and a maximum ESR of 7.8 mΩ at 25 °C with a ripple current rating of 28.0 A at 85 °C. The part is housed in a 1 3/4 inch diameter by 5 5/8 inch length can with a high current stud terminal and insulated with a PVC sleeve and polypropylene end disk. It features a 5,000 hour load life at 105 °C and maintains over 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C144U020EF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |