Dorner Manufacturing Corp. Z-Frame

Description
Benefits of 3200 Series Z-Frame Belt Conveyors: Z-Frame Flat Belt End Drive Specifications Loads up to 400 lbs (181 kg) Belt speeds to 600 ft/min (183 m/min) Belt widths: 3.75″ (95 mm) to 48″ (1,219 mm) Conveyor lengths: 4′ (1,219 mm) to 40′ (12,192 mm) Fixed angle, 5˚, 10˚, 15˚, and 20˚ 1.62″ (41 mm) of belt take-up on conveyors up to 20′ long 3.24″ (82 mm) of belt take-up on conveyors over 20′ long 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution Nose-over configuration V-groove bedplate with guided belt provides positive belt tracking, even under demanding side load applications Z-Frame Cleated Belt End Drive Specifications Loads up to 100 lbs (45 kg) Belt speeds up to 275 ft/min (83.8 m/min) Belt widths: 8″ (203 mm) to 24″ (610 mm) Conveyor lengths: 4′ (1,219 mm) to 25′ (7,620 mm) Fixed angle, 25˚, 30˚, 45˚ and 60˚ Cleats available from 0.24″ (6 mm) to 5.9″ (150 mm) high 1.62″ (41 mm) of belt take-up 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution Z-Frame, nose-over and horizontal-to-inclin e configurations V-guided belts eliminate tracking adjustments Z-Frame Sidewall Cleated Belt End Drive Specifications Loads up to 100 lbs* (45 kg) Belt speeds up to 275 ft/min (83.8 m/min) Belt widths: 8″ (203 mm) to 24″ (610 mm) Conveyor lengths: 4′ (1,219 mm) to 25′ (7,620 mm) Fixed angle, 25˚, 30˚, 45˚ and 60˚ Available with 30 mm and 40 mm cleat and sidewall heights 1.62″ (41 mm) of belt take-up 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution Z-Frame, nose-over and horizontal-to-inclin e configurations V-guided belts eliminate tracking adjustments
Request a Quote Datasheet
Description
Benefits of 3200 Series Z-Frame Belt Conveyors: Z-Frame Flat Belt End Drive Specifications Loads up to 400 lbs (181 kg) Belt speeds to 600 ft/min (183 m/min) Belt widths: 3.75″ (95 mm) to 48″ (1,219 mm) Conveyor lengths: 4′ (1,219 mm) to 40′ (12,192 mm) Fixed angle, 5˚, 10˚, 15˚, and 20˚ 1.62″ (41 mm) of belt take-up on conveyors up to 20′ long 3.24″ (82 mm) of belt take-up on conveyors over 20′ long 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution Nose-over configuration V-groove bedplate with guided belt provides positive belt tracking, even under demanding side load applications Z-Frame Cleated Belt End Drive Specifications Loads up to 100 lbs (45 kg) Belt speeds up to 275 ft/min (83.8 m/min) Belt widths: 8″ (203 mm) to 24″ (610 mm) Conveyor lengths: 4′ (1,219 mm) to 25′ (7,620 mm) Fixed angle, 25˚, 30˚, 45˚ and 60˚ Cleats available from 0.24″ (6 mm) to 5.9″ (150 mm) high 1.62″ (41 mm) of belt take-up 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution Z-Frame, nose-over and horizontal-to-inclin e configurations V-guided belts eliminate tracking adjustments Z-Frame Sidewall Cleated Belt End Drive Specifications Loads up to 100 lbs* (45 kg) Belt speeds up to 275 ft/min (83.8 m/min) Belt widths: 8″ (203 mm) to 24″ (610 mm) Conveyor lengths: 4′ (1,219 mm) to 25′ (7,620 mm) Fixed angle, 25˚, 30˚, 45˚ and 60˚ Available with 30 mm and 40 mm cleat and sidewall heights 1.62″ (41 mm) of belt take-up 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution Z-Frame, nose-over and horizontal-to-inclin e configurations V-guided belts eliminate tracking adjustments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z-Frame -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Z-Frame
Z-Frame
Benefits of 3200 Series Z-Frame Belt Conveyors: Z-Frame Flat Belt End Drive Specifications Loads up to 400 lbs (181 kg) Belt speeds to 600 ft/min (183 m/min) Belt widths: 3.75″ (95 mm) to 48″ (1,219 mm) Conveyor lengths: 4′ (1,219 mm) to 40′ (12,192 mm) Fixed angle, 5˚, 10˚, 15˚, and 20˚ 1.62″ (41 mm) of belt take-up on conveyors up to 20′ long 3.24″ (82 mm) of belt take-up on conveyors over 20′ long 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution Nose-over configuration V-groove bedplate with guided belt provides positive belt tracking, even under demanding side load applications Z-Frame Cleated Belt End Drive Specifications Loads up to 100 lbs (45 kg) Belt speeds up to 275 ft/min (83.8 m/min) Belt widths: 8″ (203 mm) to 24″ (610 mm) Conveyor lengths: 4′ (1,219 mm) to 25′ (7,620 mm) Fixed angle, 25˚, 30˚, 45˚ and 60˚ Cleats available from 0.24″ (6 mm) to 5.9″ (150 mm) high 1.62″ (41 mm) of belt take-up 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution Z-Frame, nose-over and horizontal-to-inclin e configurations V-guided belts eliminate tracking adjustments Z-Frame Sidewall Cleated Belt End Drive Specifications Loads up to 100 lbs* (45 kg) Belt speeds up to 275 ft/min (83.8 m/min) Belt widths: 8″ (203 mm) to 24″ (610 mm) Conveyor lengths: 4′ (1,219 mm) to 25′ (7,620 mm) Fixed angle, 25˚, 30˚, 45˚ and 60˚ Available with 30 mm and 40 mm cleat and sidewall heights 1.62″ (41 mm) of belt take-up 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution Z-Frame, nose-over and horizontal-to-inclin e configurations V-guided belts eliminate tracking adjustments

Benefits of 3200 Series Z-Frame Belt Conveyors:


Z-Frame Flat Belt End Drive

Specifications

  • Loads up to 400 lbs (181 kg)
  • Belt speeds to 600 ft/min (183 m/min)
  • Belt widths: 3.75″ (95 mm) to 48″ (1,219 mm)
  • Conveyor lengths: 4′ (1,219 mm) to 40′ (12,192 mm)
  • Fixed angle, 5˚, 10˚, 15˚, and 20˚
  • 1.62″ (41 mm) of belt take-up on conveyors up to 20′ long
  • 3.24″ (82 mm) of belt take-up on conveyors over 20′ long
  • 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution
  • Nose-over configuration
  • V-groove bedplate with guided belt provides positive belt tracking, even under demanding side load applications

Z-Frame Cleated Belt End Drive

Specifications

  • Loads up to 100 lbs (45 kg)
  • Belt speeds up to 275 ft/min (83.8 m/min)
  • Belt widths: 8″ (203 mm) to 24″ (610 mm)
  • Conveyor lengths: 4′ (1,219 mm) to 25′ (7,620 mm)
  • Fixed angle, 25˚, 30˚, 45˚ and 60˚

  • Cleats available from 0.24″ (6 mm) to 5.9″ (150 mm) high
  • 1.62″ (41 mm) of belt take-up
  • 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution
  • Z-Frame, nose-over and horizontal-to-incline configurations
  • V-guided belts eliminate tracking adjustments

Z-Frame Sidewall Cleated Belt End Drive

Specifications

  • Loads up to 100 lbs* (45 kg)
  • Belt speeds up to 275 ft/min (83.8 m/min)
  • Belt widths: 8″ (203 mm) to 24″ (610 mm)
  • Conveyor lengths: 4′ (1,219 mm) to 25′ (7,620 mm)
  • Fixed angle, 25˚, 30˚, 45˚ and 60˚
  • Available with 30 mm and 40 mm cleat and sidewall heights
  • 1.62″ (41 mm) of belt take-up
  • 3″ (76 mm) diameter drive pulley turns approximately 9.7″ (246 mm) of belt per revolution
  • Z-Frame, nose-over and horizontal-to-incline configurations
  • V-guided belts eliminate tracking adjustments
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Z-Frame
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Curved Flat -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 501 lbs (227 kg)
View Details
End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 60 lbs (27.21 kg)
Speed 264 ft/min (134 cm/sec)
View Details
Positive Drive Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
View Details
Flat Belt End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
View Details