Dorner Manufacturing Corp. Curved Flat

Description
Benefits of 3200 Series Curved Modular Flat Belt Conveyors: General Specifications: Loads up to 500 lbs (227 kg) Belt speeds up to 400 ft/min (122 m/min) Belt widths: 6″ (152 mm) to 36″ (914 mm) Conveyor lengths: 36″ (914 mm) to 999″ (25,375 mm) Curves available in 45°, 90°, and 180° degree angles UHMW wear strip belt support One revolution of the drive pulley moves the belt approximately 12″ Rigid, 5.6″ (142 mm) high, anodized aluminum frame Optional two (2) SmartSlot® mounting locations for ¼-20 or M6-1.0 fasteners Weighted Take-up eliminates catenary sag and and reduces pinch points Optional Powered Transfer Specifications Powered transfer for small part inline transfer applications 8 mm micro pitch chain series driven off of tail module Can be located on drive tail, idler tail or both Transfer parts as small as 3″ diameter Belt speeds up to 250 ft/min Belt widths up to 36″ wide
Request a Quote Datasheet
Description
Benefits of 3200 Series Curved Modular Flat Belt Conveyors: General Specifications: Loads up to 500 lbs (227 kg) Belt speeds up to 400 ft/min (122 m/min) Belt widths: 6″ (152 mm) to 36″ (914 mm) Conveyor lengths: 36″ (914 mm) to 999″ (25,375 mm) Curves available in 45°, 90°, and 180° degree angles UHMW wear strip belt support One revolution of the drive pulley moves the belt approximately 12″ Rigid, 5.6″ (142 mm) high, anodized aluminum frame Optional two (2) SmartSlot® mounting locations for ¼-20 or M6-1.0 fasteners Weighted Take-up eliminates catenary sag and and reduces pinch points Optional Powered Transfer Specifications Powered transfer for small part inline transfer applications 8 mm micro pitch chain series driven off of tail module Can be located on drive tail, idler tail or both Transfer parts as small as 3″ diameter Belt speeds up to 250 ft/min Belt widths up to 36″ wide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curved Flat -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Curved Flat
Curved Flat
Benefits of 3200 Series Curved Modular Flat Belt Conveyors: General Specifications: Loads up to 500 lbs (227 kg) Belt speeds up to 400 ft/min (122 m/min) Belt widths: 6″ (152 mm) to 36″ (914 mm) Conveyor lengths: 36″ (914 mm) to 999″ (25,375 mm) Curves available in 45°, 90°, and 180° degree angles UHMW wear strip belt support One revolution of the drive pulley moves the belt approximately 12″ Rigid, 5.6″ (142 mm) high, anodized aluminum frame Optional two (2) SmartSlot® mounting locations for ¼-20 or M6-1.0 fasteners Weighted Take-up eliminates catenary sag and and reduces pinch points Optional Powered Transfer Specifications Powered transfer for small part inline transfer applications 8 mm micro pitch chain series driven off of tail module Can be located on drive tail, idler tail or both Transfer parts as small as 3″ diameter Belt speeds up to 250 ft/min Belt widths up to 36″ wide

Benefits of 3200 Series Curved Modular Flat Belt Conveyors:


General Specifications:

  • Loads up to 500 lbs (227 kg)
  • Belt speeds up to 400 ft/min (122 m/min)
  • Belt widths: 6″ (152 mm) to 36″ (914 mm)
  • Conveyor lengths: 36″ (914 mm) to 999″ (25,375 mm)
  • Curves available in 45°, 90°, and 180° degree angles
  • UHMW wear strip belt support
  • One revolution of the drive pulley moves the belt approximately 12″
  • Rigid, 5.6″ (142 mm) high, anodized aluminum frame
  • Optional two (2) SmartSlot® mounting locations for ¼-20 or M6-1.0 fasteners
  • Weighted Take-up eliminates catenary sag and and reduces pinch points

Optional Powered Transfer

Specifications

  • Powered transfer for small part inline transfer applications
  • 8 mm micro pitch chain series driven off of tail module
  • Can be located on drive tail, idler tail or both
  • Transfer parts as small as 3″ diameter
  • Belt speeds up to 250 ft/min
  • Belt widths up to 36″ wide
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Curved Flat
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Cleated Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 60 lbs (27.21 kg)
Speed 264 ft/min (134 cm/sec)
View Details
Straight Modular Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 750 lbs (340 kg)
View Details
AquaPruf VBT Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Bulk Materials; Unit Handling
Speed 100 ft/min (50.8 cm/sec)
Features and Options Sanitary
View Details
Z-Frame Flat Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 501 lbs (227 kg)
View Details