Dorner Manufacturing Corp. Positive Drive Belt

Description
Features & Benefits of AquaGard 7350 Positive Drive Belt Conveyor: FDA approved materials in belting and plastic components UHMW Wear strip bed plate with abrasion resistant materials support belt and tool-less removal for ease of cleaning USDA accepted solid urethane belting won’t absorb water Tip-up tails allow for access inside conveyor Minimal horizontal surfaces for ease of cleaning Side & bottom mount motor package for application flexibility Positive driven belt with drive sprockets to avoid slipping in wet environments Integrated UHMW return shoe provides positive belt control and sprocket engagement Flat sides allow flexibility when mounting accessories, interfacing with other equipment or transferring products Specifications: Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 71 m/min (233 ft/min) Belt widths: 152 mm (6 in) to 914 mm (36 in) Conveyor lengths: 915 mm (36 in) to 2500 mm (984 in) Positive driven belt provides greater load capacity and less slip Bolt-together 304 Stainless Steel Frame Hard chrome coated bearing with FDA H1 food grade grease USDA smooth top positive drive belt (Available in blue or white) Open design with minimal horizontal surfaces Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions
Request a Quote Datasheet
Description
Features & Benefits of AquaGard 7350 Positive Drive Belt Conveyor: FDA approved materials in belting and plastic components UHMW Wear strip bed plate with abrasion resistant materials support belt and tool-less removal for ease of cleaning USDA accepted solid urethane belting won’t absorb water Tip-up tails allow for access inside conveyor Minimal horizontal surfaces for ease of cleaning Side & bottom mount motor package for application flexibility Positive driven belt with drive sprockets to avoid slipping in wet environments Integrated UHMW return shoe provides positive belt control and sprocket engagement Flat sides allow flexibility when mounting accessories, interfacing with other equipment or transferring products Specifications: Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 71 m/min (233 ft/min) Belt widths: 152 mm (6 in) to 914 mm (36 in) Conveyor lengths: 915 mm (36 in) to 2500 mm (984 in) Positive driven belt provides greater load capacity and less slip Bolt-together 304 Stainless Steel Frame Hard chrome coated bearing with FDA H1 food grade grease USDA smooth top positive drive belt (Available in blue or white) Open design with minimal horizontal surfaces Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Drive Belt -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Positive Drive Belt
Positive Drive Belt
Features & Benefits of AquaGard 7350 Positive Drive Belt Conveyor: FDA approved materials in belting and plastic components UHMW Wear strip bed plate with abrasion resistant materials support belt and tool-less removal for ease of cleaning USDA accepted solid urethane belting won’t absorb water Tip-up tails allow for access inside conveyor Minimal horizontal surfaces for ease of cleaning Side & bottom mount motor package for application flexibility Positive driven belt with drive sprockets to avoid slipping in wet environments Integrated UHMW return shoe provides positive belt control and sprocket engagement Flat sides allow flexibility when mounting accessories, interfacing with other equipment or transferring products Specifications: Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 71 m/min (233 ft/min) Belt widths: 152 mm (6 in) to 914 mm (36 in) Conveyor lengths: 915 mm (36 in) to 2500 mm (984 in) Positive driven belt provides greater load capacity and less slip Bolt-together 304 Stainless Steel Frame Hard chrome coated bearing with FDA H1 food grade grease USDA smooth top positive drive belt (Available in blue or white) Open design with minimal horizontal surfaces Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions

Features & Benefits of AquaGard 7350 Positive Drive Belt Conveyor:

  • FDA approved materials in belting and plastic components
  • UHMW Wear strip bed plate with abrasion resistant materials support belt and tool-less removal for ease of cleaning
  • USDA accepted solid urethane belting won’t absorb water
  • Tip-up tails allow for access inside conveyor
  • Minimal horizontal surfaces for ease of cleaning
  • Side & bottom mount motor package for application flexibility
  • Positive driven belt with drive sprockets to avoid slipping in wet environments
  • Integrated UHMW return shoe provides positive belt control and sprocket engagement
  • Flat sides allow flexibility when mounting accessories, interfacing with other equipment or transferring products

Specifications:

  • Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)*
  • Belt speeds up to 71 m/min (233 ft/min)
  • Belt widths: 152 mm (6 in) to 914 mm (36 in)
  • Conveyor lengths: 915 mm (36 in) to 2500 mm (984 in)
  • Positive driven belt provides greater load capacity and less slip
  • Bolt-together 304 Stainless Steel Frame

  • Hard chrome coated bearing with FDA H1 food grade grease
  • USDA smooth top positive drive belt (Available in blue or white)
  • Open design with minimal horizontal surfaces
  • Suitable for use in wet environments
  • Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Positive Drive Belt
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 399 lbs (181 kg)
View Details
LPZ (Z-Frame) Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 100 lbs (45.35 kg)
View Details
Sanitary Roller Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Roller
Material Conveyed Unit Handling
Features and Options Sanitary
View Details
End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Low Profile
Material Conveyed Unit Handling
Maximum Load 201 lbs (91 kg)
View Details