Dorner Manufacturing Corp. Flat Belt End Drive

Description
Specifications of AquaGard 7350 Flat Belt End Drive Conveyor: Standard V-guided belt tracking Optional 32 mm (1.24 in) nose bar tail Standard tip-up tail Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 91 m/min (300 ft/min) Belt widths: 152 mm (6 in) to 914 mm (36 in) Conveyor lengths: 915 mm (36 in) to 12190 mm (480 in) One revolution of drive pulley moves the belt approximately 280 mm (11 in) Bolt-together 304 Stainless Steel Frame Hard chrome coated bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions V-guide belt tracking
Request a Quote Datasheet
Description
Specifications of AquaGard 7350 Flat Belt End Drive Conveyor: Standard V-guided belt tracking Optional 32 mm (1.24 in) nose bar tail Standard tip-up tail Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 91 m/min (300 ft/min) Belt widths: 152 mm (6 in) to 914 mm (36 in) Conveyor lengths: 915 mm (36 in) to 12190 mm (480 in) One revolution of drive pulley moves the belt approximately 280 mm (11 in) Bolt-together 304 Stainless Steel Frame Hard chrome coated bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions V-guide belt tracking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Belt End Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Flat Belt End Drive
Flat Belt End Drive
Specifications of AquaGard 7350 Flat Belt End Drive Conveyor: Standard V-guided belt tracking Optional 32 mm (1.24 in) nose bar tail Standard tip-up tail Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)* Belt speeds up to 91 m/min (300 ft/min) Belt widths: 152 mm (6 in) to 914 mm (36 in) Conveyor lengths: 915 mm (36 in) to 12190 mm (480 in) One revolution of drive pulley moves the belt approximately 280 mm (11 in) Bolt-together 304 Stainless Steel Frame Hard chrome coated bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces Suitable for use in wet environments Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions V-guide belt tracking

Specifications of AquaGard 7350 Flat Belt End Drive Conveyor:

  • Standard V-guided belt tracking
  • Optional 32 mm (1.24 in) nose bar tail
  • Standard tip-up tail
  • Loads up to 227 kg (500 lbs) or 98 kg/sq m (20 lbs/sq ft)*
  • Belt speeds up to 91 m/min (300 ft/min)
  • Belt widths: 152 mm (6 in) to 914 mm (36 in)
  • Conveyor lengths: 915 mm (36 in) to 12190 mm (480 in)
  • One revolution of drive pulley moves the belt approximately 280 mm (11 in)
  • Bolt-together 304 Stainless Steel Frame
  • Hard chrome coated bearing with FDA H1 food grade grease
  • FDA approved belting and plastic components
  • Open design with minimal horizontal surfaces
  • Suitable for use in wet environments
  • Stainless Steel construction for wipe down and low pressure washdown with non-caustic solutions
  • V-guide belt tracking
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name Flat Belt End Drive
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

SV 260 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 190 ft/min (96.52 cm/sec)
View Details
Flat Belt Center Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
View Details
Lift and Locate -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
Positive Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
Speed 300 ft/min (152 cm/sec)
View Details