Dorner Manufacturing Corp. End Drive

Description
Benefits of 7200 AquaGard End Drive Conveyor: Specifications Loads up to 60 lbs Belt speeds up to 264 ft/min Belt widths: 1.75″ to 18″ Conveyor lengths: 2′ to 18′ 11 gauge stainless steel roll formed frame Complete stainless steel construction 1.25: diameter drive pulley turns approximately 4.25″ of belt per revolution 1.5″ bottom of frame to top of belt Self-aligning stainless steel sealed bearings with FDA approved solid lubricant Washdown rated gearmotors and controls CE models available Features & Benefits Quick five-minute belt change for increased uptime Rack and pinion for fast single point belt tensioning 304 stainless steel frame, head and tail plates are polished to a #4 finish V-Groove frame with guided belt ensures accurate tracking Wedge-Lok system for impact protection Streamlined design fits where other conveyors do not Low-profile, single piece frame for quick, easy cleaning Quick-clamp rail for easy mounting of bolt-on accessories Optional .25″ thick bottom wiper A variety of FDA approved belting to meet application needs
Request a Quote Datasheet
Description
Benefits of 7200 AquaGard End Drive Conveyor: Specifications Loads up to 60 lbs Belt speeds up to 264 ft/min Belt widths: 1.75″ to 18″ Conveyor lengths: 2′ to 18′ 11 gauge stainless steel roll formed frame Complete stainless steel construction 1.25: diameter drive pulley turns approximately 4.25″ of belt per revolution 1.5″ bottom of frame to top of belt Self-aligning stainless steel sealed bearings with FDA approved solid lubricant Washdown rated gearmotors and controls CE models available Features & Benefits Quick five-minute belt change for increased uptime Rack and pinion for fast single point belt tensioning 304 stainless steel frame, head and tail plates are polished to a #4 finish V-Groove frame with guided belt ensures accurate tracking Wedge-Lok system for impact protection Streamlined design fits where other conveyors do not Low-profile, single piece frame for quick, easy cleaning Quick-clamp rail for easy mounting of bolt-on accessories Optional .25″ thick bottom wiper A variety of FDA approved belting to meet application needs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
End Drive -  - Dorner Manufacturing Corp.
Hartland, WI, United States
End Drive
End Drive
Benefits of 7200 AquaGard End Drive Conveyor: Specifications Loads up to 60 lbs Belt speeds up to 264 ft/min Belt widths: 1.75″ to 18″ Conveyor lengths: 2′ to 18′ 11 gauge stainless steel roll formed frame Complete stainless steel construction 1.25: diameter drive pulley turns approximately 4.25″ of belt per revolution 1.5″ bottom of frame to top of belt Self-aligning stainless steel sealed bearings with FDA approved solid lubricant Washdown rated gearmotors and controls CE models available Features & Benefits Quick five-minute belt change for increased uptime Rack and pinion for fast single point belt tensioning 304 stainless steel frame, head and tail plates are polished to a #4 finish V-Groove frame with guided belt ensures accurate tracking Wedge-Lok system for impact protection Streamlined design fits where other conveyors do not Low-profile, single piece frame for quick, easy cleaning Quick-clamp rail for easy mounting of bolt-on accessories Optional .25″ thick bottom wiper A variety of FDA approved belting to meet application needs

Benefits of 7200 AquaGard End Drive Conveyor:


Specifications

  • Loads up to 60 lbs
  • Belt speeds up to 264 ft/min
  • Belt widths: 1.75″ to 18″
  • Conveyor lengths: 2′ to 18′
  • 11 gauge stainless steel roll formed frame
  • Complete stainless steel construction
  • 1.25: diameter drive pulley turns approximately 4.25″ of belt per revolution
  • 1.5″ bottom of frame to top of belt
  • Self-aligning stainless steel sealed bearings with FDA approved solid lubricant
  • Washdown rated gearmotors and controls
  • CE models available

Features & Benefits

  • Quick five-minute belt change for increased uptime
  • Rack and pinion for fast single point belt tensioning
  • 304 stainless steel frame, head and tail plates are polished to a #4 finish
  • V-Groove frame with guided belt ensures accurate tracking
  • Wedge-Lok system for impact protection
  • Streamlined design fits where other conveyors do not
  • Low-profile, single piece frame for quick, easy cleaning
  • Quick-clamp rail for easy mounting of bolt-on accessories
  • Optional .25″ thick bottom wiper
  • A variety of FDA approved belting to meet application needs
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Industrial Conveyors
Product Name End Drive
Material Conveyed Unit Handling
Unlock Full Specs
to access all available technical data

Similar Products

90 and 180 Degree Corner Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
View Details
Cleated Belt End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 79.38 lbs (36 kg)
View Details
Cleated Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 60 lbs (27.21 kg)
Speed 264 ft/min (134 cm/sec)
View Details
FV 260 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details