Dorner Manufacturing Corp. Wet Cleaning Module

Description
Benefits of the Wet Cleaning Module: Wet Cleaning Module provides continuous cleaning of conveyor chain for applications with liquid or product overfill or package breakage Water jets spray outside and inside of the conveyor chain Series Driven Brush scrubs top and bottom surface of chain Air knifes blow off water from chain Vacuum draws away excess water Designed to run continuously in production line Allows for longer, cleaner production runs with less overall maintenance Clean design with minimal area for dirt and debris to accumulate Fully encased components with cover designed for worker safety Completely mechanical, does not require electrical components, programming or secondary motor Features & Specifications Available on FlexMove Stainless Steel Conveyors SS (65 mm) and SM (85 mm) Size Requirement: 700 mm (L) x 700 mm (H) Minimum top of chain height: 750 mm (29.5 in) Maximum conveyor length: 4.5 m (14.8 ft) Maximum conveyor speed: 50 m/min (164 ft/min) Operating Requirements: Air Supply Connection: 8 mm tubing Air pressure required: 0.69 MPa (100 PSI) Water Supply Connection 3/8 in NPT Normal operating pressure 0.98MPa. (140 psi) Flow rate required: ~13 litre/min (0.5 CFM) Drying Vacuum Vacuum attachment: OD Ø38 mm, ID Ø34 mm pipe. Vacuum airflow required: ~56 litre/s (120 CFM), typical commercial grade wet/dry vacuum is acceptable
Request a Quote Datasheet
Description
Benefits of the Wet Cleaning Module: Wet Cleaning Module provides continuous cleaning of conveyor chain for applications with liquid or product overfill or package breakage Water jets spray outside and inside of the conveyor chain Series Driven Brush scrubs top and bottom surface of chain Air knifes blow off water from chain Vacuum draws away excess water Designed to run continuously in production line Allows for longer, cleaner production runs with less overall maintenance Clean design with minimal area for dirt and debris to accumulate Fully encased components with cover designed for worker safety Completely mechanical, does not require electrical components, programming or secondary motor Features & Specifications Available on FlexMove Stainless Steel Conveyors SS (65 mm) and SM (85 mm) Size Requirement: 700 mm (L) x 700 mm (H) Minimum top of chain height: 750 mm (29.5 in) Maximum conveyor length: 4.5 m (14.8 ft) Maximum conveyor speed: 50 m/min (164 ft/min) Operating Requirements: Air Supply Connection: 8 mm tubing Air pressure required: 0.69 MPa (100 PSI) Water Supply Connection 3/8 in NPT Normal operating pressure 0.98MPa. (140 psi) Flow rate required: ~13 litre/min (0.5 CFM) Drying Vacuum Vacuum attachment: OD Ø38 mm, ID Ø34 mm pipe. Vacuum airflow required: ~56 litre/s (120 CFM), typical commercial grade wet/dry vacuum is acceptable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wet Cleaning Module -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Wet Cleaning Module
Wet Cleaning Module
Benefits of the Wet Cleaning Module: Wet Cleaning Module provides continuous cleaning of conveyor chain for applications with liquid or product overfill or package breakage Water jets spray outside and inside of the conveyor chain Series Driven Brush scrubs top and bottom surface of chain Air knifes blow off water from chain Vacuum draws away excess water Designed to run continuously in production line Allows for longer, cleaner production runs with less overall maintenance Clean design with minimal area for dirt and debris to accumulate Fully encased components with cover designed for worker safety Completely mechanical, does not require electrical components, programming or secondary motor Features & Specifications Available on FlexMove Stainless Steel Conveyors SS (65 mm) and SM (85 mm) Size Requirement: 700 mm (L) x 700 mm (H) Minimum top of chain height: 750 mm (29.5 in) Maximum conveyor length: 4.5 m (14.8 ft) Maximum conveyor speed: 50 m/min (164 ft/min) Operating Requirements: Air Supply Connection: 8 mm tubing Air pressure required: 0.69 MPa (100 PSI) Water Supply Connection 3/8 in NPT Normal operating pressure 0.98MPa. (140 psi) Flow rate required: ~13 litre/min (0.5 CFM) Drying Vacuum Vacuum attachment: OD Ø38 mm, ID Ø34 mm pipe. Vacuum airflow required: ~56 litre/s (120 CFM), typical commercial grade wet/dry vacuum is acceptable

Benefits of the Wet Cleaning Module:

  • Wet Cleaning Module provides continuous cleaning of conveyor chain for applications with liquid or product overfill or package breakage
  • Water jets spray outside and inside of the conveyor chain
  • Series Driven Brush scrubs top and bottom surface of chain
  • Air knifes blow off water from chain
  • Vacuum draws away excess water
  • Designed to run continuously in production line
  • Allows for longer, cleaner production runs with less overall maintenance
  • Clean design with minimal area for dirt and debris to accumulate
  • Fully encased components with cover designed for worker safety
  • Completely mechanical, does not require electrical components, programming or secondary motor

Features & Specifications

  • Available on FlexMove Stainless Steel Conveyors SS (65 mm) and SM (85 mm)
  • Size Requirement: 700 mm (L) x 700 mm (H)
  • Minimum top of chain height: 750 mm (29.5 in)
  • Maximum conveyor length: 4.5 m (14.8 ft)
  • Maximum conveyor speed: 50 m/min (164 ft/min)

Operating Requirements:

Air Supply

  • Connection: 8 mm tubing
  • Air pressure required: 0.69 MPa (100 PSI)

Water Supply

  • Connection 3/8 in NPT
  • Normal operating pressure 0.98MPa. (140 psi)
  • Flow rate required: ~13 litre/min (0.5 CFM)

Drying Vacuum

  • Vacuum attachment: OD Ø38 mm, ID Ø34 mm pipe.
  • Vacuum airflow required: ~56 litre/s (120 CFM), typical commercial grade wet/dry vacuum is acceptable
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Uncategorized Products
Product Name Wet Cleaning Module
Unlock Full Specs
to access all available technical data

Similar Products

Dry Cleaning Module -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
View Details
Puck Stop Module -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
View Details
Clamping Module -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
View Details