Dorner Manufacturing Corp. Manual Side Guide Bending Unit

Description
Introducing the go-to companion for on-site installation and modification tasks – our Manual Side Guide Bending Unit. Engineered for the convenience of professionals on the move, this compact tool is designed to make your bending tasks easier and more efficient during on-site projects. Manual Side Guide Bending Unit Features Portability: A compact and lightweight design ensures effortless transport to any worksite, saving time and effort. On-Site Flexibility: Tailored for on-site side guide installation and modification tasks, eliminating the need for costly off-site bending. Approximate Angle Bending: Designed for quick and convenient angle without the need for precision tools. User-Friendly Operation: Intuitive controls and ergonomic design makes bending rail angles a breeze for all skill levels. Time-Efficient: Reduces downtime during installation and maintenance, increasing overall project efficiency. Specifications & Dimension Operating Mechanism: Manual hand crank Sizes: 256 mm x 690 mm x 254 mm (W)x(L)x(H) Weight: 28kg Material Compatibility: FGRR-10×20 and FGRR-15×20
Request a Quote Datasheet
Description
Introducing the go-to companion for on-site installation and modification tasks – our Manual Side Guide Bending Unit. Engineered for the convenience of professionals on the move, this compact tool is designed to make your bending tasks easier and more efficient during on-site projects. Manual Side Guide Bending Unit Features Portability: A compact and lightweight design ensures effortless transport to any worksite, saving time and effort. On-Site Flexibility: Tailored for on-site side guide installation and modification tasks, eliminating the need for costly off-site bending. Approximate Angle Bending: Designed for quick and convenient angle without the need for precision tools. User-Friendly Operation: Intuitive controls and ergonomic design makes bending rail angles a breeze for all skill levels. Time-Efficient: Reduces downtime during installation and maintenance, increasing overall project efficiency. Specifications & Dimension Operating Mechanism: Manual hand crank Sizes: 256 mm x 690 mm x 254 mm (W)x(L)x(H) Weight: 28kg Material Compatibility: FGRR-10×20 and FGRR-15×20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Side Guide Bending Unit -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Manual Side Guide Bending Unit
Manual Side Guide Bending Unit
Introducing the go-to companion for on-site installation and modification tasks – our Manual Side Guide Bending Unit. Engineered for the convenience of professionals on the move, this compact tool is designed to make your bending tasks easier and more efficient during on-site projects. Manual Side Guide Bending Unit Features Portability: A compact and lightweight design ensures effortless transport to any worksite, saving time and effort. On-Site Flexibility: Tailored for on-site side guide installation and modification tasks, eliminating the need for costly off-site bending. Approximate Angle Bending: Designed for quick and convenient angle without the need for precision tools. User-Friendly Operation: Intuitive controls and ergonomic design makes bending rail angles a breeze for all skill levels. Time-Efficient: Reduces downtime during installation and maintenance, increasing overall project efficiency. Specifications & Dimension Operating Mechanism: Manual hand crank Sizes: 256 mm x 690 mm x 254 mm (W)x(L)x(H) Weight: 28kg Material Compatibility: FGRR-10×20 and FGRR-15×20

Introducing the go-to companion for on-site installation and
modification tasks – our Manual Side Guide Bending Unit.
Engineered for the convenience of professionals on the move, this
compact tool is designed to make your bending tasks easier and
more efficient during on-site projects.

Manual Side Guide Bending Unit Features

  • Portability: A compact and lightweight design ensures
    effortless transport to any worksite, saving time and
    effort.
  • On-Site Flexibility: Tailored for on-site side guide
    installation and modification tasks, eliminating the need
    for costly off-site bending.
  • Approximate Angle Bending: Designed for quick and
    convenient angle without the need for precision tools.
  • User-Friendly Operation: Intuitive controls and ergonomic
    design makes bending rail angles a breeze for all skill
    levels.
  • Time-Efficient: Reduces downtime during installation and
    maintenance, increasing overall project efficiency.

Specifications & Dimension

  • Operating Mechanism: Manual hand crank
  • Sizes: 256 mm x 690 mm x 254 mm (W)x(L)x(H)
  • Weight: 28kg
  • Material Compatibility: FGRR-10×20 and FGRR-15×20
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Uncategorized Products
Product Name Manual Side Guide Bending Unit
Unlock Full Specs
to access all available technical data

Similar Products