Dorner Manufacturing Corp. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Benefits of the Clamping Module: Pneumatic clamping actuator, mounted on both sides of the conveyor, holds back and paces product Ability to pace products back to back Ideal for totes,... | |
| Benefits of the Dry Cleaning Module: Dry Cleaning Module provides continuous cleaning of conveyor chain for dry applications with powder, dust or other dry contaminates Series Driven Rotary Brush scrubs... | |
| Benefits of the Helical Plain Bend Conveyors: Reduces conveyor footprint saving valuable floor space Allows incline or decline through corners and straights Patented side roller chain reduces corner friction Provides... | |
| Benefits of the Puck Stop Module: Pneumatic stop for pacing pucks or packages Two Models available: Vertical Blade Stop: used in pairs as an alternating escapement for pacing round or... | |
| Benefits of the Puck/Package Divert Module: Pneumatic one-to-two lane diverter Compatible with round or rectangular packages or pucks Product can run back to back or paced for individual product divert... | |
| Benefits of the Side Acting Merge Module: Two-to-one lane merging without the need for control logic First in, first out style merge Opposite lane will proceed once the first lane... | |
| Benefits of the Weighted Take Up Module: Weighted Take-up Direct Drive module provides controlled chain take-up for improved conveyor performance Compact design fits in similar space as standard direct drive... | |
| Benefits of the Wet Cleaning Module: Wet Cleaning Module provides continuous cleaning of conveyor chain for applications with liquid or product overfill or package breakage Water jets spray outside and... | |
| Introducing the go-to companion for on-site installation and modification tasks – our Manual Side Guide Bending Unit. Engineered for the convenience of professionals on the move, this compact tool is... | |
| S In-Line Transfer Module: S In-Line Modules provide a standard, compact way to side transfer product from conveyor to conveyor. Straight guiding is placed across the transfer module for smooth... | |
| The wide pop-up stopper unit are developed to stop product movement which is wider than conveyor width. Features Supported accumulation load: Up to 60kg. Maximum conveyor speed: up to 40m/min. |