Dorner Manufacturing Corp. Puck Stop Module

Description
Benefits of the Puck Stop Module: Pneumatic stop for pacing pucks or packages Two Models available: Vertical Blade Stop: used in pairs as an alternating escapement for pacing round or rounded edge rectangular pucks Horizontal Squeeze Stop: used in combination with Vertical Blade Stop for pacing product without rounded edges. Product must be able to withstand side squeeze pressure Compatible with round or rectangular bottles, containers or pucks UHMW face for non-marking contact surface Includes flow controls with push-in air line connection Features & Specs: Available on FlexMove Aluminum Conveyors: FS (65 mm), FM (85 mm), FC (105 mm), FL (150 mm), FU (180 mm), and FV (260 mm) Max. single product weight: 2.3 kg (5 lbs) Max. product accumulation weight: 13.6 kg (30 lbs) Max. conveyor speed: 50 m/min (164 ft/min) Produces gap of approximately one product length Operating Requirements: Requires photo sensors, pneumatic solenoid valves, wiring and programming Rate depends on product size. Contact factory for details
Request a Quote Datasheet
Description
Benefits of the Puck Stop Module: Pneumatic stop for pacing pucks or packages Two Models available: Vertical Blade Stop: used in pairs as an alternating escapement for pacing round or rounded edge rectangular pucks Horizontal Squeeze Stop: used in combination with Vertical Blade Stop for pacing product without rounded edges. Product must be able to withstand side squeeze pressure Compatible with round or rectangular bottles, containers or pucks UHMW face for non-marking contact surface Includes flow controls with push-in air line connection Features & Specs: Available on FlexMove Aluminum Conveyors: FS (65 mm), FM (85 mm), FC (105 mm), FL (150 mm), FU (180 mm), and FV (260 mm) Max. single product weight: 2.3 kg (5 lbs) Max. product accumulation weight: 13.6 kg (30 lbs) Max. conveyor speed: 50 m/min (164 ft/min) Produces gap of approximately one product length Operating Requirements: Requires photo sensors, pneumatic solenoid valves, wiring and programming Rate depends on product size. Contact factory for details
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Puck Stop Module -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Puck Stop Module
Puck Stop Module
Benefits of the Puck Stop Module: Pneumatic stop for pacing pucks or packages Two Models available: Vertical Blade Stop: used in pairs as an alternating escapement for pacing round or rounded edge rectangular pucks Horizontal Squeeze Stop: used in combination with Vertical Blade Stop for pacing product without rounded edges. Product must be able to withstand side squeeze pressure Compatible with round or rectangular bottles, containers or pucks UHMW face for non-marking contact surface Includes flow controls with push-in air line connection Features & Specs: Available on FlexMove Aluminum Conveyors: FS (65 mm), FM (85 mm), FC (105 mm), FL (150 mm), FU (180 mm), and FV (260 mm) Max. single product weight: 2.3 kg (5 lbs) Max. product accumulation weight: 13.6 kg (30 lbs) Max. conveyor speed: 50 m/min (164 ft/min) Produces gap of approximately one product length Operating Requirements: Requires photo sensors, pneumatic solenoid valves, wiring and programming Rate depends on product size. Contact factory for details

Benefits of the Puck Stop Module:

  • Pneumatic stop for pacing pucks or packages
  • Two Models available:
    • Vertical Blade Stop: used in pairs as an alternating escapement for pacing round or rounded edge rectangular pucks
    • Horizontal Squeeze Stop: used in combination with Vertical Blade Stop for pacing product without rounded edges. Product must be able to withstand side squeeze pressure
  • Compatible with round or rectangular bottles, containers or pucks
  • UHMW face for non-marking contact surface
  • Includes flow controls with push-in air line connection

Features & Specs:

  • Available on FlexMove Aluminum Conveyors: FS (65 mm), FM (85 mm), FC (105 mm), FL (150 mm), FU (180 mm), and FV (260 mm)
  • Max. single product weight: 2.3 kg (5 lbs)
  • Max. product accumulation weight: 13.6 kg (30 lbs)
  • Max. conveyor speed: 50 m/min (164 ft/min)
  • Produces gap of approximately one product length

Operating Requirements:

  • Requires photo sensors, pneumatic solenoid valves, wiring and programming
    • Rate depends on product size. Contact factory for details
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Uncategorized Products
Product Name Puck Stop Module
Unlock Full Specs
to access all available technical data

Similar Products