Benefits of the Puck/Package Divert Module:
Pneumatic one-to-two lane diverter
Compatible with round or rectangular packages or pucks
Product can run back to back or paced for individual product divert
UHMW divert arms for non-marking divert surface
Includes flow controls with push-in air line connection
Features & Specs:
Available on FlexMove Aluminum Conveyors: FS (65 mm), FM (85 mm), FC (105 mm), FL (150 mm), FU (180 mm), and FV (260 mm)
Product must be able to stand unsupported
Min. single product weight: 0.2 kg (0.45 lbs)
Max. single product weight: 5 kg (11 lbs)
Max. product height: 150 mm (5.9 in)
Max. product width: chain width (example: FM 85 mm)
Operating Requirements:
Requires photo sensors, pneumatic solenoid valves, wiring and programming
Rate depends on product size. Contact factory for details
Benefits of the Puck/Package Divert Module:
- Pneumatic one-to-two lane diverter
- Compatible with round or rectangular packages or pucks
- Product can run back to back or paced for individual product divert
- UHMW divert arms for non-marking divert surface
- Includes flow controls with push-in air line connection
Features & Specs:
- Available on FlexMove Aluminum Conveyors: FS (65 mm), FM (85 mm), FC (105 mm), FL (150 mm), FU (180 mm), and FV (260 mm)
- Product must be able to stand unsupported
- Min. single product weight: 0.2 kg (0.45 lbs)
- Max. single product weight: 5 kg (11 lbs)
- Max. product height: 150 mm (5.9 in)
- Max. product width: chain width (example: FM 85 mm)
Operating Requirements:
- Requires photo sensors, pneumatic solenoid valves, wiring and programming
- Rate depends on product size. Contact factory for details