Benefits of the Weighted Take Up Module:
Weighted Take-up Direct Drive module provides controlled chain take-up for improved conveyor performance
Compact design fits in similar space as standard direct drive modules
Smooths conveyor chain movement by helping to eliminate micro-surging
Suggested for conveyors over 12.2 M (40 ft) in length
Capable of inclined and declined arrangement up to 30 degrees
Improves operator safety by enclosing chain catenary
Features & Specifications:
Available on FlexMove Aluminium Conveyors: FS (65 mm), FM (85 mm), FC (105 mm), FL (150 mm), FU (180 mm) and FV (260 mm)
Product must be able to withstand some back pressure
Side Acting Merger is not suitable for high speed applications
Min. Single Product Weight: 0.5 kg
Max. Single Product Weight: 15 kg
Max. Product Accumulation Weight: Up to 45 kg
Benefits of the Weighted Take Up Module:
- Weighted Take-up Direct Drive module provides
controlled chain take-up for improved conveyor
performance
- Compact design fits in similar space as standard
direct drive modules
- Smooths conveyor chain movement by helping
to eliminate micro-surging
- Suggested for conveyors over 12.2 M (40 ft) in
length
- Capable of inclined and declined arrangement
up to 30 degrees
- Improves operator safety by enclosing chain
catenary
Features & Specifications:
- Available on FlexMove Aluminium Conveyors: FS (65 mm), FM (85 mm), FC (105 mm), FL (150 mm), FU (180 mm) and FV (260 mm)
- Product must be able to withstand some back pressure
- Side Acting Merger is not suitable for high speed applications
- Min. Single Product Weight: 0.5 kg
- Max. Single Product Weight: 15 kg
- Max. Product Accumulation Weight: Up to 45 kg