Dorner Manufacturing Corp. Side Acting Merge Module

Description
Benefits of the Side Acting Merge Module: Two-to-one lane merging without the need for control logic First in, first out style merge Opposite lane will proceed once the first lane exits or large product gap exists Activate arm is adjustable in both height and length Completely mechanical design, does not require electrical components, programming or air Easily modify the force required to activate the divert arm Designed for operator safety, no guarding required Features & Specifications: Available on FlexMove Aluminium Conveyors: FS (65 mm), FM (85 mm), FC (105 mm), FL (150 mm), FU (180 mm) and FV (260 mm) Product must be able to withstand some back pressure Side Acting Merger is not suitable for high speed applications Min. Single Product Weight: 0.5 kg Max. Single Product Weight: 15 kg Max. Product Accumulation Weight: Up to 45 kg
Request a Quote Datasheet
Description
Benefits of the Side Acting Merge Module: Two-to-one lane merging without the need for control logic First in, first out style merge Opposite lane will proceed once the first lane exits or large product gap exists Activate arm is adjustable in both height and length Completely mechanical design, does not require electrical components, programming or air Easily modify the force required to activate the divert arm Designed for operator safety, no guarding required Features & Specifications: Available on FlexMove Aluminium Conveyors: FS (65 mm), FM (85 mm), FC (105 mm), FL (150 mm), FU (180 mm) and FV (260 mm) Product must be able to withstand some back pressure Side Acting Merger is not suitable for high speed applications Min. Single Product Weight: 0.5 kg Max. Single Product Weight: 15 kg Max. Product Accumulation Weight: Up to 45 kg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Acting Merge Module -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Side Acting Merge Module
Side Acting Merge Module
Benefits of the Side Acting Merge Module: Two-to-one lane merging without the need for control logic First in, first out style merge Opposite lane will proceed once the first lane exits or large product gap exists Activate arm is adjustable in both height and length Completely mechanical design, does not require electrical components, programming or air Easily modify the force required to activate the divert arm Designed for operator safety, no guarding required Features & Specifications: Available on FlexMove Aluminium Conveyors: FS (65 mm), FM (85 mm), FC (105 mm), FL (150 mm), FU (180 mm) and FV (260 mm) Product must be able to withstand some back pressure Side Acting Merger is not suitable for high speed applications Min. Single Product Weight: 0.5 kg Max. Single Product Weight: 15 kg Max. Product Accumulation Weight: Up to 45 kg

Benefits of the Side Acting Merge Module:

  • Two-to-one lane merging without the need for control logic
  • First in, first out style merge
  • Opposite lane will proceed once the first lane exits or large product gap exists
  • Activate arm is adjustable in both height and length
  • Completely mechanical design, does not require electrical components, programming or air
  • Easily modify the force required to activate the divert arm
  • Designed for operator safety, no guarding required

Features & Specifications:

  • Available on FlexMove Aluminium Conveyors: FS (65 mm), FM (85 mm), FC (105 mm), FL (150 mm), FU (180 mm) and FV (260 mm)
  • Product must be able to withstand some back pressure
  • Side Acting Merger is not suitable for high speed applications
  • Min. Single Product Weight: 0.5 kg
  • Max. Single Product Weight: 15 kg
  • Max. Product Accumulation Weight: Up to 45 kg
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Uncategorized Products
Product Name Side Acting Merge Module
Unlock Full Specs
to access all available technical data

Similar Products

Dry Cleaning Module -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
View Details
Popup Stop Module -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
View Details
Clamping Module -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
View Details
Wet Cleaning Module -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
View Details