Benefits of the Dry Cleaning Module:
Dry Cleaning Module provides continuous cleaning of conveyor chain for dry applications with powder, dust or other dry contaminates
Series Driven Rotary Brush scrubs chain surface, compressed air blows off particles, and vacuum extracts dust
Designed to run continuously in production line
Allows for longer, cleaner production runs with less overall maintenance
Clean design with minimal area for dirt and debris to accumulate
Fully encased components with cover designed for worker safety
Completely mechanical, does not require electrical components, programming or secondary motor
Features & Specs:
Available on FlexMove Aluminum Conveyors, FS (65 mm), FM (85 mm) and FC (150 mm)
Size Requirement: 700 mm (L) x 300 mm (H)
Minimum top of chain height: 250 mm (13.8 in)
Maximum conveyor length: 4.5 m (14.8 ft)
Maximum conveyor speed: 50 m/min (164 ft/min)
Operating Requirements:
Air Supply
Connection: 8 mm tubing
Air pressure required: 0.69 MPa (100 PSI)
Drying Vacuum
Vacuum attachment: OD Ø38 mm, ID Ø34 mm pipe
Vacuum airflow required: ~56 litre/s (120 CFM), typical commercial grade wet/dry vacuum is acceptable
Benefits of the Dry Cleaning Module:
- Dry Cleaning Module provides continuous cleaning of conveyor chain for dry applications with powder, dust or other dry contaminates
- Series Driven Rotary Brush scrubs chain surface, compressed air blows off particles, and vacuum extracts dust
- Designed to run continuously in production line
- Allows for longer, cleaner production runs with less overall maintenance
- Clean design with minimal area for dirt and debris to accumulate
- Fully encased components with cover designed for worker safety
- Completely mechanical, does not require electrical components, programming or secondary motor
Features & Specs:
- Available on FlexMove Aluminum Conveyors, FS (65 mm), FM (85 mm) and FC (150 mm)
- Size Requirement: 700 mm (L) x 300 mm (H)
- Minimum top of chain height: 250 mm (13.8 in)
- Maximum conveyor length: 4.5 m (14.8 ft)
- Maximum conveyor speed: 50 m/min (164 ft/min)
Operating Requirements:
Air Supply
- Connection: 8 mm tubing
- Air pressure required: 0.69 MPa (100 PSI)
Drying Vacuum
- Vacuum attachment: OD Ø38 mm, ID Ø34 mm pipe
- Vacuum airflow required: ~56 litre/s (120 CFM), typical commercial grade wet/dry vacuum is acceptable