Dorner Manufacturing Corp. Helical Plain Bend

Description
Benefits of the Helical Plain Bend Conveyors: Reduces conveyor footprint saving valuable floor space Allows incline or decline through corners and straights Patented side roller chain reduces corner friction Provides capability for product buffering in corners Ideal for incline or decline in tight spaces Features & Specifications: Available on FlexMove Aluminum Conveyors: FS (65 mm), FM (85 mm), FC (105 mm), FL (150 mm), FU (180 mm) and FV (260 mm) Minimum 500 mm radius helical bend corner Corner Angles: 45, 90, 135, 180, 225, 270 and 360 degrees Incline and decline angles up to 12 degrees Plain chain is capable of incline / decline angles up to 7 degrees Friction top chain is recommended for angles of 7 to 12 degrees
Request a Quote Datasheet
Description
Benefits of the Helical Plain Bend Conveyors: Reduces conveyor footprint saving valuable floor space Allows incline or decline through corners and straights Patented side roller chain reduces corner friction Provides capability for product buffering in corners Ideal for incline or decline in tight spaces Features & Specifications: Available on FlexMove Aluminum Conveyors: FS (65 mm), FM (85 mm), FC (105 mm), FL (150 mm), FU (180 mm) and FV (260 mm) Minimum 500 mm radius helical bend corner Corner Angles: 45, 90, 135, 180, 225, 270 and 360 degrees Incline and decline angles up to 12 degrees Plain chain is capable of incline / decline angles up to 7 degrees Friction top chain is recommended for angles of 7 to 12 degrees
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Helical Plain Bend -  - Dorner Manufacturing Corp.
Hartland, WI, United States
Helical Plain Bend
Helical Plain Bend
Benefits of the Helical Plain Bend Conveyors: Reduces conveyor footprint saving valuable floor space Allows incline or decline through corners and straights Patented side roller chain reduces corner friction Provides capability for product buffering in corners Ideal for incline or decline in tight spaces Features & Specifications: Available on FlexMove Aluminum Conveyors: FS (65 mm), FM (85 mm), FC (105 mm), FL (150 mm), FU (180 mm) and FV (260 mm) Minimum 500 mm radius helical bend corner Corner Angles: 45, 90, 135, 180, 225, 270 and 360 degrees Incline and decline angles up to 12 degrees Plain chain is capable of incline / decline angles up to 7 degrees Friction top chain is recommended for angles of 7 to 12 degrees

Benefits of the Helical Plain Bend Conveyors:

  • Reduces conveyor footprint saving valuable floor space
  • Allows incline or decline through corners and straights
  • Patented side roller chain reduces corner friction
  • Provides capability for product buffering in corners
  • Ideal for incline or decline in tight spaces

Features & Specifications:

  • Available on FlexMove Aluminum Conveyors: FS (65 mm), FM (85 mm), FC (105 mm), FL (150 mm), FU (180 mm) and FV (260 mm)
  • Minimum 500 mm radius helical bend corner
  • Corner Angles: 45, 90, 135, 180, 225, 270 and 360 degrees
  • Incline and decline angles up to 12 degrees
  • Plain chain is capable of incline / decline angles up to 7 degrees
  • Friction top chain is recommended for angles of 7 to 12 degrees
Supplier's Site Datasheet

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Uncategorized Products
Product Name Helical Plain Bend
Unlock Full Specs
to access all available technical data

Similar Products